NEN-EN 804
Plastics piping systems - Injection-moulded socket fittings for solvent-cemented joints for pressure piping - Test method for resistance to a short-term internal hydrostatic pressure
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This Standard specifies a test method at 20°C for checking the resistance to internal hydrostatic pressure of injection-moulded thermoplastics fittings for connecting, by means of solvent cementing, to pressure pipe of the same type of material, having a nominal diameter, dn, less than or equal to 315 mm. This method is intended for testing fittings over a period of the order of 1 h to 10 h at a pressure which is material-dependent, and typically several times higher than the nominal pressure of the fitting.
Document History