NEN-EN 50411-3-4

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-4: Fibre management systems, wall box for splice to patchcord connections, for category C and A

pending
Organization: NEN
Publication Date: 1 August 2017
Status: pending
Page Count: 48
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Other fibre optic equipment): 33.180.99
scope:

This European Standard contains the dimensional, optical, mechanical and environmental performance requirements of a fully installed optical fibre wall box, in order for it to be categorized as an EN standard product. The typical configuration is splicing of incoming fibres to optional splitters and/or to pigtails, connecting pigtails plugs on one side to patchcord plugs on the other side, using adapters. A wall box is a protective housing containing a fibre management system with splice trays of various fibre separation levels and connector mounting plates. The wall box may contain one or more of the following: - storage and routing of fibre and cable; - uncut fibre cable storage; - splice trays; - adaptors and connectors; - passive optical devices (optical splitters or WDM). A wall box can be installed on a vertical indoor or outdoor surface above ground level. If the wall box is required to be relocatable with cables attached, the following additional tests shall be performed: - cable bending; - cable torsion. This document specifies the number of splice trays and splice/connector capacity for each fibre separation level. The maximum capacity is 144 connectors and splice. For housings with a higher number of splices and connectors the document prEN 50411-4-1 (Cabinets) should be used. Wall boxes for fibre splices only are covered in EN 50411-3-1:2012.

Document History

NEN-EN 50411-3-4
August 1, 2017
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-4: Fibre management systems, wall box for splice to patchcord connections, for category C and A
This European Standard contains the dimensional, optical, mechanical and environmental performance requirements of a fully installed optical fibre wall box, in order for it to be categorized as an EN...
January 1, 2015
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-4: Fibre management system, modular splice and connector wall box, for category C & A
This European Standard covers wall boxes for up to 144 fibre connectors. Wall boxes for fibre splices are covered in EN 50411-3-1:2012. This European Standard covers two environmental service...
Advertisement