NEN-EN-IEC 60318-2

Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range

active, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 34
ICS Code (Electroacoustics): 17.140.50
scope:

Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric earphones designed for use in the extended high-frequency range from 8 kHz up to 16 kHz. Environmental conditions for the calibration and use of the coupler are given in IEC 60318-1.

Document History

NEN-EN-IEC 60318-2
November 1, 1998
Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range
Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric...
Advertisement