NEN-EN-IEC 62501

Voltage sourced converter (VSC) valves for high-voltage direct curent (HVDC) power transmission - Electrical testing

active
Organization: NEN
Publication Date: 1 September 2009
Status: active
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests. The tests specified in this standard are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria must be agreed.

Document History

January 1, 2018
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission - Electrical testing
A description is not available for this item.
October 1, 2014
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission - Electrical testing
A description is not available for this item.
NEN-EN-IEC 62501
September 1, 2009
Voltage sourced converter (VSC) valves for high-voltage direct curent (HVDC) power transmission - Electrical testing
This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a...
Advertisement