NEN-EN-IEC 61672-2

Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 94
ICS Code (Electroacoustics): 17.140.50
scope:

Provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61271-1:2002 for conventional sound level meters, integrating-averaging sound level meters and integrating sound level meters. Pattern evaluation tests apply for each channel of a multichannel sound level meter, as appropriate. Tests and test methods are applicable to class 1 and class 2 sound level meters. The aim is to ensure that all testing laboratories use consistent methods to perform pattern evaluation tests.

Document History

July 1, 2017
Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
A description is not available for this item.
January 1, 2014
Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
This part of IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging...
NEN-EN-IEC 61672-2
July 1, 2003
Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
Provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61271-1:2002 for conventional sound level meters, integrating-averaging sound level meters...

References

Advertisement