NEN-ISO 11338-2

Stationary source emissions - Determination of gas and particle-phase polycyclic aromatic hydrocarbons - Part 2: Sample preparation, clean-up and determination

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 34
ICS Code (Stationary source emissions): 13.040.40
scope:

This part of ISO 11338 specifies procedures for sample preparation, clean-up and analysis for the determination of gas and particle-phase polycyclic aromatic hydrocarbons (PAH) in stack and waste gases. The analytical methods are capable of detecting sub-microgram concentrations of PAH per cubic metre of sample, depending on the type of PAH and the flue gas volume sampled. The methods described in this part of ISO 11338 are based on either high performance liquid chromatography (HPLC) or gas chromatography-mass spectrometry (GC-MS).

Document History

NEN-ISO 11338-2
May 1, 2012
Stationary source emissions - Determination of gas and particle-phase polycyclic aromatic hydrocarbons - Part 2: Sample preparation, clean-up and determination
This part of ISO 11338 specifies procedures for sample preparation, clean-up and analysis for the determination of gas and particle-phase polycyclic aromatic hydrocarbons (PAH) in stack and waste...
Advertisement