NEN-ISO 10074

Anodizing of aluminium and its alloys - Specification for hard anodic oxidation coatings on aluminium and its alloys

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 26
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies requirements for hard anodic oxidation coatings on aluminium and its alloys, including test methods. Information to be supplied by the customer to the anodizer is given in Annex A.

Document History

July 1, 2021
Anodizing of aluminium and its alloys - Specification for hard anodic oxidation coatings on aluminium and its alloys
This document specifies requirements for hard anodic oxidation coatings on aluminium and its alloys, including test methods. It also specifies the information to be supplied by the customer to the...
November 1, 2017
Anodizing of aluminium and its alloys - Specification for hard anodic oxidation coatings on aluminium and its alloys
NEN-ISO 10074 specifies requirements for hard anodic oxidation coatings on aluminium and its alloys, including test methods. It also specifies the information to be supplied by the customer to the...
NEN-ISO 10074
February 1, 2010
Anodizing of aluminium and its alloys - Specification for hard anodic oxidation coatings on aluminium and its alloys
This International Standard specifies requirements for hard anodic oxidation coatings on aluminium and its alloys, including test methods. Information to be supplied by the customer to the anodizer...
Advertisement