NEN-EN-ISO 13703

Petroleum and natural gas industries - Design and intallation of piping systems on offshore production platforms

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 90
ICS Code (Processing equipment): 75.180.20
scope:

Recommends minimum requirements and gives guidance for the design and installation of new piping systems on production platforms located offshore for the petroleum and natural gas industries. It covers piping systems up to 690 bar g maximum within a temperature range of -29°C to 343°C.

Document History

September 1, 2002
Petroleum and natural gas industries - Design and installation of piping systems on offshore production platforms
A description is not available for this item.
February 1, 2001
Petroleum and natural gas industries - Design and installation of piping systems on offshore production platforms
Recommends minimum requirements and gives guidance for the design and installation of new piping systems on production platforms located offshore for the petroleum and natural gas industries. It...
NEN-EN-ISO 13703
November 1, 1998
Petroleum and natural gas industries - Design and intallation of piping systems on offshore production platforms
Recommends minimum requirements and gives guidance for the design and installation of new piping systems on production platforms located offshore for the petroleum and natural gas industries. It...
Advertisement