NEN-ISO 22077-1

Health informatics - Medical waveform format - Part 1: Encoding rules

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 53
ICS Code (IT applications in health care technology): 35.240.80
scope:

ISO 22077-1 specifies how medical waveforms, such as electrocardiogram, electroencephalogram, spirometry waveform, etc., are described for interoperability among healthcare information systems. This International Standard may be used with other relevant protocols, such as HL7, DICOM, ISO/IEEE 11073, and database management systems for each purpose. This is a general specification, so specifications for particular waveform types and for harmonization with DICOM, SCP-ECG, X73, etc. are not given. This International Standard does not include lower layer protocols for message exchange. For example, a critical real-time application like a patient monitoring system is out of scope and this is an implementation issue.

Document History

January 1, 2022
Health informatics - Medical waveform format - Part 1: Encoding rules
This document specifies how medical waveforms, such as electrocardiogram, electroencephalogram, spirometry waveform, etc., are described for interoperability among healthcare information systems....
NEN-ISO 22077-1
May 1, 2015
Health informatics - Medical waveform format - Part 1: Encoding rules
ISO 22077-1 specifies how medical waveforms, such as electrocardiogram, electroencephalogram, spirometry waveform, etc., are described for interoperability among healthcare information systems. This...
Advertisement