NEN-EN-IEC 60384-25
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 71 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
| ICS Code (Tantalum electrolytic capacitors): | 31.060.40 |
scope:
NEN-EN-IEC 60384-25 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment. Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) are not included but are covered by IEC 60384-18. These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards. Capacitors for special-purpose applications may need additional requirements.
Document History