NEN-EN 972

Tannery machines - Reciprocating roller machines - Safety requirements

inactive
Organization: NEN
Publication Date: 1 March 1993
Status: inactive
ICS Code (Machines and equipment for leather and fur production): 59.140.40
scope:

Specifies safety requirements for all the phases of the life of a machine listed in 3.11 a) of EN 292-1:1991.Reciprocating roller machines are machines for the processing of animal hides and skins. They have a reciprocating opening and closing motion of the feed rollers or conveyors which, if required, may also reverse their direction. This standard applies to machines manufactured after its date of issue.

Document History

April 1, 2011
Tannery machines - Reciprocating roller machines - Safety requirements
A description is not available for this item.
November 1, 2010
Tannery machines - Reciprocating roller machines - Safety requirements
This European Standard specifies safety requirements for all the phases of the life of a machine listed in 5.3 a) of EN ISO 12100-1:2003. Reciprocating roller machines are machines used for the...
April 1, 1998
Tannery machines - Reciprocating roller machines - Safety requirements
Specifies safety requirements for all the phases of the life of a machine listed in 3.11 a) of EN 292-1:1991.Reciprocating roller machines are machines for the processing of animal hides and skins....
NEN-EN 972
March 1, 1993
Tannery machines - Reciprocating roller machines - Safety requirements
Specifies safety requirements for all the phases of the life of a machine listed in 3.11 a) of EN 292-1:1991.Reciprocating roller machines are machines for the processing of animal hides and skins....

References

Advertisement