NEN-EN-ISO 1060-1
Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 1: Designation system and basis for specifications
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Establishes a system of designation for vinyl chloride thermoplastic resins, which may be used as the basis for specifications. The types of vinyl chloride plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties: a) reducted viscosity b) apparent density c) retention on a 63 µm mesh sieve d) plasticizer absorption at room temperature (for general-purpose resins and filler resins only) e) the viscosity and the type of rheological behaviour of a standard paste ( for paste resins only) and on information about basic polymer parameters, polymerization processess and intended applications.
Document History