NEN-EN-ISO 16119-1

Agricultural and forestry machinery - Sprayers and liquid fertilizer distributors - Environmental protection - Part 1: General

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 20
ICS Code (Plant care equipment): 65.060.40
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

This part of ISO 16119 specifies general requirements for the design and performance of sprayers, as defined in ISO 5681, with regard to minimizing the potential risk of environmental contamination during use, including misuse foreseeable by the manufacturer. It also specifies the requirements for identification of the sprayer and certain of its components, and the minimum content of the instruction handbook. It is intended to be used with each of the other parts of ISO 16119, which give requirements specific to particular types of sprayers (see Annex A). This part of ISO 16119 is applicable to all types of sprayers used in agriculture, horticulture, forestry and other areas, except knapsack sprayers. It does not cover safety aspects (see ISO 4254-6).

Document History

March 1, 2013
Agricultural and forestry machinery - Environmental requirements for sprayers - Part 1: General
This part of ISO 16119 specifies general requirements for the design and performance of sprayers, as defined in ISO 5681, with regard to minimizing the potential risk of environmental contamination...
NEN-EN-ISO 16119-1
November 1, 2010
Agricultural and forestry machinery - Sprayers and liquid fertilizer distributors - Environmental protection - Part 1: General
This part of ISO 16119 specifies general requirements for the design and performance of sprayers, as defined in ISO 5681, with regard to minimizing the potential risk of environmental contamination...

References

Advertisement