NEN-EN-ISO 19113

Geographic information - Quality principles

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 40
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard establishes the principles for describing the quality of geographic data and specifies components for reporting quality information. It also provides an approach to organizing information about data quality. This International Standard is applicable to data producers providing quality information to describe and assess how well a dataset meets its mapping of the universe of discourse as specified in the product specification, formal or implied, and to data users attempting to determine whether or not specific geographic data is of sufficient quality for their particular application. This International Standard should be considered by organizations involved in data acquisition and purchase, in such a way that it makes it possible to fulfil the intentions of the product specification. It can additionally be used for defining application schemas and describing quality requirements.

Document History

NEN-EN-ISO 19113
February 1, 2005
Geographic information - Quality principles
This International Standard establishes the principles for describing the quality of geographic data and specifies components for reporting quality information. It also provides an approach to...

References

Advertisement