NEN-EN 407
Protective gloves against thermal risks (heat and/or fire)
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Hand and arm protection): | 13.340.40 |
scope:
This European Standard specifies requirements, test methods, marking and information for protective gloves against heat and/or flame and hands protective equipment against domestic thermal risks. It should be used for all gloves and hands protective equipment which protect the hands or part of the hand against heat and/or flame in one or more of the following forms: flame, contact heat, convective heat, radiant heat, small splashes or large quantities of molten metal. This standard is only applicable in conjunction with EN 420. There are other standards relevant to specific applications, as for example fire-fighting or welding. Product tests may only give performance levels and not protection levels.
Document History