NEN-EN-IEC 61800-7-202
Adjustable speed electrical power drive systems - Part 7-202: Generic interface and use of profiles for power drive systems - Profile type 2 specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 300 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
NEN-EN-IEC 61800-7-202 specifies profile type 2 (CIP Motion™) for Power Drive Systems (PDS). Profile type 2 can be mapped onto different communication network technologies. The functions specified in this part of IEC 61800-7 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws.
Document History
NEN-EN-IEC 61800-7-202
February 1, 2016
Adjustable speed electrical power drive systems - Part 7-202: Generic interface and use of profiles for power drive systems - Profile type 2 specification
NEN-EN-IEC 61800-7-202 specifies profile type 2 (CIP Motion™) for Power Drive Systems (PDS). Profile type 2 can be mapped onto different communication network technologies. The functions specified in...
May 1, 2008
Adjustable speed electrical power drive systems - Part 7-202: Generic interface and use of profiles for power drive systems - Profile type 2 specification
IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...