NEN-ISO 17885

Plastics piping systems - Mechanical fittings for pressure piping systems - Specifications

active
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 51
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
scope:

NEN-ISO 17885 specifies the requirements and test methods for mechanical fittings intended to join plastic pressure piping systems including transition fittings to metal pipes for the following: - supply of gaseous fuels (GAS); - supply of water for human consumption (W), including raw water prior to treatment and for the supply of water for general purpose, as well as underground drainage and sewerage under pressure (P); - supply of water for irrigation (I); - industrial applications (IS). This International Standard is applicable only to mechanical fittings with operating-temperature and pressure limits as indicated in the relevant systems standards. Flanges are not covered by this International Standard. Mechanical fittings for hot and cold water systems inside buildings, as well as for district heating applications, are not covered by this International Standard.

Document History

August 1, 2016
Plastics piping systems - Mechanical fittings for pressure piping systems - Specifications
A description is not available for this item.
NEN-ISO 17885
September 1, 2015
Plastics piping systems - Mechanical fittings for pressure piping systems - Specifications
NEN-ISO 17885 specifies the requirements and test methods for mechanical fittings intended to join plastic pressure piping systems including transition fittings to metal pipes for the following: -...
Advertisement