NEN - NPR-ISO/TS 16530-2
Well integrity - Part 2: Well integrity for the operational phase
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 99 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
NPR-ISO/TS 16530 provides requirements and methods to the oil and gas industry to manage well integrity during the well operational phase. The operational phase is considered to extend from handover of the well after construction, to handover prior to abandonment. This represents only the period during the life cycle of the well when it is being operated and is illustrated in Figure 1. The scope of the Technical Specification includes: - A description of the processes required to assess and manage risk within a defined framework. The risk assessment process also applies when deviating from this Technical Specification. - The process of managing well integrity by operating wells in compliance with operating limits for all well types that are defined based on exposure of risk to people, environment, assets and reputation. The management of well integrity is supported by associated maintenance/monitori
Document History