NEN-EN-IEC 60966-2-4
Radio Frequency and coaxial cable assemblies - Part 2-4: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-2 connectors
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
NEN-EN-IEC 60966-2-4 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (IEC 61169-2). These cable assemblies are used as described in IEC 60728-4. This part of IEC 60966 gives subfamily requirements and severities which shall be applied. Under qualification approval, the qualification will be conducted in accordance with 12.2 of IEC 60966-2-1:2008 taking into account the specified variants. Only the tests whose results might depend on the variants will be repeated. Under capability approval, the qualification will be conducted on the related capability qualifying components (CQCs) as defined in 12.3 of IEC 60966-2-1:2008 and described in the capability manual (CM). Unless otherwise specified in the CM, only lot-by-lot tests from groups Ba and Eb will be conducted on delivered products, all other tests will be performed on CQCs as defined in 12.3 of IEC 60966-2-1:2008 and described in the CM.
Document History