NEN-EN-ISO 19020

Microbiology of the food chain - Horizontal method for the immunoenzymatic detection of staphylococcal enterotoxins in foodstuffs

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 38
ICS Code (Food microbiology): 07.100.30
scope:

NEN-EN-ISO 19020 specifies a screening method for the detection of staphylococcal enterotoxins SEA, SEB, SECs, SED and SEE in foodstuffs. It consists of two main steps: a) extraction followed by a concentration based on dialysis principle; and b) an immunoenzymatic detection using commercially available detection kits. This document is applicable to the screening of staphylococcal enterotoxins SEA to SEE in products intended for human consumption. Other staphylococcal enterotoxins such as types SEG, SEH, SEI, SER, SES and SET can also cause illness. Due to the lack of commercially available detection kits, this document is applicable only to types SEA to SEE, but may apply to other types of toxins, subject to validation of the method.

Document History

NEN-EN-ISO 19020
July 1, 2017
Microbiology of the food chain - Horizontal method for the immunoenzymatic detection of staphylococcal enterotoxins in foodstuffs
NEN-EN-ISO 19020 specifies a screening method for the detection of staphylococcal enterotoxins SEA, SEB, SECs, SED and SEE in foodstuffs. It consists of two main steps: a) extraction followed by a...
Advertisement