NEN-EN 50377-4-2
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 of types B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia 8° angled PC ferrule and assembled singlemode resilient alignment sleeve SC-APC simplex connector set (plug/adaptor/plug),
Document History