NEN-EN-IEC 62002-2

Mobile and portable DVB-T/H radio access - Part 2: Interface conformance testing

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 50
ICS Code (Television and radio broadcasting): 33.170
scope:

This part of IEC 62002 provides the conformance testing rules and guidelines for equipment built to meet the mobile and portable DVB-T/H radio access interface specification (IEC 62002-1). The purpose of this standard is to limit the required test cases to a practical level. Nevertheless, the manufacturer is responsible for guaranteeing that the terminal fulfils the mobile and portable DVB-T/H radio access interface specification (IEC 62002-1) in all its aspects.

Document History

September 1, 2008
Mobile and portable DVB-T/H radio access - Part 2: Interface conformance testing
This part of IEC 62002 provides the conformance testing rules and guidelines for equipment built to meet the Mobile and portable DVB-T/H radio access interface specification (IEC 62002-1). One aim is...
NEN-EN-IEC 62002-2
December 1, 2006
Mobile and portable DVB-T/H radio access - Part 2: Interface conformance testing
This part of IEC 62002 provides the conformance testing rules and guidelines for equipment built to meet the mobile and portable DVB-T/H radio access interface specification (IEC 62002-1). The...
Advertisement