NEN-EN-IEC 60700-1
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 108 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.
Document History
November 1, 2021
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
February 1, 2017
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
October 1, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
NEN-EN-IEC 60700-1 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
June 1, 2009
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
July 1, 2003
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
NEN-EN-IEC 60700-1
November 1, 1998
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high d.c. power transmission or as part of a...