NEN-EN 50464-2-3

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on distribution transformers meeting the requirements of EN 50464-2-1

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 10
ICS Code (Transformers. Reactors): 29.180
scope:

Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50464-2-1 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the requirements of EN 50464-2-1. Cable boxes are air-filled, metal- or non-metal enclosed, for high- and/or low-voltage connections in the following variations:1.1 High-voltage side a) Connection directly to bushings; b) Connection via busbar system. 1.2 Low-voltage side a) Connection directly to bushings (maximum of four connectors per bushing); b) Connection via busbar system.

Document History

NEN-EN 50464-2-3
May 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on distribution transformers meeting the requirements of EN 50464-2-1
Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50464-2-1 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the...
Advertisement