NEN-EN-IEC 62714-2

Engineering data exchange format for use in industrial automation systems engineering - Automation markup language - Part 2: Role class libraries

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 115
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 62714-2 specifies an engineering data exchange format for use in industrial automation systems. This part of IEC 62714 specifies normative as well as informative AML role class libraries for the modelling of engineering information for the exchange between engineering tools in the plant automation area by means of AML. Moreover, it presents additional user defined libraries as an example. Its provisions apply to the export/import applications of related tools. This part of IEC 62714 does not define details of the data exchange procedure or implementation requirements for the import/export tools.

Document History

December 1, 2022
Engineering data exchange format for use in industrial automation systems engineering - Automation markup language - Part 2: Semantics libraries
IEC 62714 (all parts) specifies an engineering data exchange format for use in industrial automation systems. This part of IEC 62714 specifies normative as well as informative AML libraries for the...
NEN-EN-IEC 62714-2
June 1, 2015
Engineering data exchange format for use in industrial automation systems engineering - Automation markup language - Part 2: Role class libraries
NEN-EN-IEC 62714-2 specifies an engineering data exchange format for use in industrial automation systems. This part of IEC 62714 specifies normative as well as informative AML role class libraries...
Advertisement