NEN-EN 474-5

Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 33
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with object handling application, shovel application and log application. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of hydraulic excavators.

Document History

July 1, 2022
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
June 1, 2022
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
April 1, 2017
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This document, together with part 1, deals with all significant hazards for earth-moving machinery - hydraulic excavators when they are used as intended and under the conditions of misuse which are...
July 1, 2013
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
December 1, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
January 1, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
January 1, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
August 1, 2011
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
March 13, 2009
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
July 1, 2008
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
NEN-EN 474-5
December 1, 2006
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
July 1, 2001
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
December 1, 1998
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
Specifies additional requirements to and/or exceptions from EN 474-1:1994. Applies to wheel and crawler excavators as defined in ISO/DIS 6165:1994, and gives additional requirements for attachments...
December 1, 1998
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
Specifies additional requirements to and/or exceptions from EN 474-1:1994. Applies to wheel and crawler excavators as defined in ISO/DIS 6165:1994, and gives additional requirements for attachments...
April 1, 1997
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
July 1, 1996
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
Specifies additional requirements to and/or exceptions from EN 474-1:1994. Applies to wheel and crawler excavators as defined in ISO/DIS 6165:1994, and gives additional requirements for attachments...
April 1, 1993
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
Specifies additional requirements to and/or exceptions from EN 474-1:1994. Applies to wheel and crawler excavators as defined in ISO/DIS 6165:1994, and gives additional requirements for attachments...

References

Advertisement