NEN-ISO 16014-3

Plastics - Determination of average molecular mass and molecular mass distribution of polymers using size-exclusion chromatography - Part 3: Low-temperature method

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 24
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 16014 specifies a method for determining the average molecular mass and the molecular mass distribution of polymers by size-exclusion chromatography (SEC) using an organic eluent at a temperature lower than 60 °C. The average molecular mass and the molecular mass distribution are calculated from a calibration curve prepared using polymer standards. Therefore, this test method is classified as a relative method (see ISO 16014-1:2012, Annex A).

Document History

NEN-ISO 16014-3
July 1, 2012
Plastics - Determination of average molecular mass and molecular mass distribution of polymers using size-exclusion chromatography - Part 3: Low-temperature method
This part of ISO 16014 specifies a method for determining the average molecular mass and the molecular mass distribution of polymers by size-exclusion chromatography (SEC) using an organic eluent at...
Advertisement