NEN-EN 792-12+A1
Hand-held non-electric power tools - Safety requirements - Part 12: Small circular, small oscillating and reciprocating saws
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Pneumatic tools): | 25.140.10 |
| ICS Code (Other hand-held tools): | 25.140.99 |
scope:
The standard EN 792 applies to hand-held non-electric power tools driven by rotary or linear motors, powered by compressed air, hydraulic fluid and intended to be used by one operator and supported by: the operator's hand or hands, a suspension, e.g. a balancer. This part, EN 792-12, applies to hand-held non-electric small circular and small oscillating and reciprocating power tools for sawing. This part lists the significant hazards caused by such power tools and specifies safety requirements valid for different aspects of safety during their foreseeable lifetime and subsequent disposal. Power tools covered by this part of the standard: circular saws, circular knives, jig saws, oscillating saws, oscillating knives (windshield knives), power hack saws, reciprocating saws. This part of the standard applies to: circular saws with saw blades with a diameter of 65 mm or less, circular saws with diamond cutting-off wheels with diameters of 65 mm or less and a maximum cutting depth of 10 mm, oscillating saws having a saw blade with a radius of 50 mm or less or a diamond cutting-off blade with a radius of 100 mm or less.
Document History