NEN-EN-IEC 61810-2

Electromechanical elementary relays - Part 2: Reliability

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 44
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810 specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply. Particular provisions are given for relays incorporated in safety-related control systems of machinery in accordance with IEC 62061 and ISO 13849-1. For such relays B10 values for dangerous failures (B10d values) are derived from the tests specified in this standard. This International Standard is only intended to be used in conjunction with IEC 61810-2.

Document History

October 1, 2017
Electromechanical elementary relays - Part 2: Reliability
NEN-EN-IEC 61810-2 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. This document...
NEN-EN-IEC 61810-2
May 1, 2011
Electromechanical elementary relays - Part 2: Reliability
This part of IEC 61810 specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply. Particular provisions are...
September 1, 2005
Electromechanical elementary relays - Part 2: Reliability
This part of IEC 61810 covers test conditions and provisions for the evaluation of endurance tests using appropriate statistical methods to obtain reliability characteristics for relays. This...
Advertisement