NEN-EN-ISO 28723

Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 18
ICS Code (Enamels): 25.220.50
scope:

This International Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes. It is applicable to plates with a thickness between 0,5 mm and 1,5 mm. This method is not applicable where the current flow generated in the test exceeds 3 A.

Document History

NEN-EN-ISO 28723
April 1, 2011
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers
This International Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all...

References

Advertisement