NEN-ISO 16620-1
Plastics - Biobased content - Part 1: General principles
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
NEN-ISO 16620-1 specifies the general principles and the calculation methods for determining the amount of biobased content in plastic products. These calculation methods are based on the carbon mass or mass of each constituent present in the plastic products. This part of ISO 16620 is applicable to plastic products and plastic materials, polymer resins, monomers, or additives, which are made from biobased or fossil-based constituents. Knowing the biobased content of plastic products is useful when evaluating their environmental impact.
Document History