NEN-EN-ISO 26082

Leather - Physical and mechanical tests - Determination of soiling with rubbing for automotive leather

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies, for pigmented leathers, a method for the determination of the change in colour of the leather after rubbing with a standard soiling cloth. While this method could be used for all leathers, it is particularly applicable to upholstery leathers with a finish coat, especially leather intended for automotive use. The leather specimen can be pre-treated by abrasion or flexing to simulate wear. Additionally, after soiling, the leather specimen could be subject to additional tests, such as ageing and cleaning.

Document History

January 1, 2008
Leather - Physical and mechanical tests - Determination of soiling with rubbing for automotive leather
This International Standard specifies, for pigmented leathers, a method for the determination of the change in colour of the leather after rubbing with a standard soiling cloth. While this method...
NEN-EN-ISO 26082
December 1, 2005
Leather - Physical and mechanical tests - Determination of soiling with rubbing for automotive leather
This International Standard specifies, for pigmented leathers, a method for the determination of the change in colour of the leather after rubbing with a standard soiling cloth. While this method...
Advertisement