NEN-EN 50436-6
Alcohol interlocks - Test methods and performance requirements - Part 6: Data security
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
NEN-EN 50436-6 specifies security requirements for the protection and handling of event records which are stored in the data memory of breath alcohol controlled alcohol interlocks and which may be downloaded, processed and transferred to supervising persons or organizations. This European Standard is a supplement to EN 50436-1. It is to be decided by the respective jurisdiction whether the present standard has to be applied in addition to EN 50436-1. This European standard may also be used as a supplement to EN 50436-2 if a jurisdiction or a vehicle fleet operator decides that the data security in his preventive application has to have the same high level of requirements as for alcohol interlocks used in drink-driving-offend
Document History