NEN-EN-ISO 22675/A1

Prosthetics - Testing of ankle-foot devices and foot units - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 17
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40

Document History

June 1, 2016
Prosthetics - Testing of ankle-foot devices and foot units - Requirements and test methods
NEN-EN-ISO 22675 is suitable for the assessment of the conformity of prosthetic ankle-foot devices and foot units with the strength requirements specified in 4.4 of ISO 22523:2006 (see NOTE 1)....
NEN-EN-ISO 22675/A1
November 1, 2011
Prosthetics - Testing of ankle-foot devices and foot units - Requirements and test methods
A description is not available for this item.
October 1, 2006
Prosthetics - Testing of ankle-foot devices and foot units - Requirements and test methods
This International Standard primarily specifies a cyclic test procedure for ankle-foot devices and foot units of external lower limb prostheses, distinguished by the potential to realistically...
November 1, 2003
Prosthetics - Testing of ankle-foot devices and foot units - Requirements and test methods
This International Standard primarily specifies a cyclic test procedure for ankle-foot devices and foot units of external lower limb prostheses, distinguished by the potential to realistically...

References

Advertisement