NEN-EN-IEC 60384-3

Fixed capacitors for use in electronic equipment - Part 3: Sectional specification: Surface mount fixed tantalum electrolytic capacitors with manganese dioxide solid electrolyte

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 44
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

This specification applies to surface mount tantalum solid electrolyte capacitors. These capacitors are primarily intended to be mounted directly onto substrates for hybrid circuits or onto printed boards. The following two styles are considered: - Style 1: protected capacitors; - Style 2: unprotected capacitors.

Document History

November 1, 2016
Fixed capacitors for use in electronic equipment - Part 3: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with solid (MnO2) electrolyte
NEN-EN-IEC 60384-3 applies to fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte primarily intended for d.c. applications for use in electronic equipment. These...
NEN-EN-IEC 60384-3
February 1, 2007
Fixed capacitors for use in electronic equipment - Part 3: Sectional specification: Surface mount fixed tantalum electrolytic capacitors with manganese dioxide solid electrolyte
This specification applies to surface mount tantalum solid electrolyte capacitors. These capacitors are primarily intended to be mounted directly onto substrates for hybrid circuits or onto printed...
January 1, 2007
Fixed capacitors for use in electronic equipment - Part 3: Sectional specification: Surface mount fixed tantalum electrolytic capacitors with manganese dioxide solid electrolyte
A description is not available for this item.
Advertisement