NEN-ISO/IEC 9075-2
Information technology - Database languages - SQL - Part 2: Foundation (SQL/Foundation)
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 1,474 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 9075 defines the data structures and basic operations on SQL-data. It provides functional capabilities for creating, accessing, maintaining, controlling, and protecting SQL-data. This part of ISO/IEC 9075 specifies the syntax and semantics of a database language: - For specifying and modifying the structure and the integrity constraints of SQL-data. - For declaring and invoking operations on SQL-data and cursors. - For declaring database language procedures. - For embedding SQL-statements in a compilation unit that is otherwise written in a particular programming language (host language). - For deriving an equivalent compilation unit in the host language. In that equivalent compilation unit, each embedded SQL-statement has been replaced by one or more statements in the host language, some of which invoke an SQL externally-invoked procedure that, when executed, has an effect equivalent to executing the SQL-statement. - For direct invocation of SQL-statements. - To support dynamic preparation and execution of SQL-statements. This part of ISO/IEC 9075 provides a vehicle for portability of data definitions and compilation units between SQL-implementations.
Document History