NEN-ISO 25112
Intelligent transport systems - Communications access for land mobiles (CALM) - Mobile wireless broadband using IEEE 802.16
| Organization: | NEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard selects the options appropriate for CALM using mobile wireless broadband (MWB) techniques conforming to IEEE 802.16, and specifies the management interface requirements. CALM links are required for quasi-continuous, prolonged and short communications between vehicles and the roadside, between vehicles, and between mobile equipment and fixed infrastructure points. Wherever practicable, this International Standard has been developed by reference to suitable extant standards, adopted by selection. Required regional variations are provided. Application specific upper layers will not be included in this International Standard, but will be driven by application standards (which might not be technology specific).
Document History