NEN-ISO 11783-6

Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 6: Virtual terminal

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 322
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (IT applications in other fields): 35.240.99
scope:

ISO 11783-6 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is to standardize the method and format of transfer of data between sensor, actuators, control elements, information storage and display units whether mounted or part of the tractor, or any implements. This part of ISO 11783 describes a universal virtual terminal that can be used by both tractors and implements. Corrections in the second edition were made to Table L.2 - ISO 8859-15 (Latin 9) character set. Requirements in the second edition were specified for two versions of the VT and Working Sets. Version 3 VTs and Working Sets meet all the requirements of the first edition, the specific requirements for version 3 of Annex G and the requirements of Annex J and Table L.2 - ISO 8859-15 (Latin 9) character set of the second edition. Version 4 VTs and Working Sets meet all the requirements of the second edition. New requirements in this third edition are specified as version 5 VT.

Document History

NEN-ISO 11783-6
July 1, 2014
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 6: Virtual terminal
ISO 11783-6 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is...
October 1, 2010
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 6: Virtual terminal
ISO 11783 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is...
November 1, 2005
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 6: Virtual terminal
A description is not available for this item.
June 1, 2004
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 6: Virtual terminal
This part of ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is...
Advertisement