NEN-EN-ISO 17201-1/C1

Acoustics - Noise from shooting ranges - Part 1: Determination of muzzle blast by measurement

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 5
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Sports facilities): 97.220.10
ICS Code (Military in general): 95.020

Document History

NEN-EN-ISO 17201-1/C1
May 1, 2009
Acoustics - Noise from shooting ranges - Part 1: Determination of muzzle blast by measurement
A description is not available for this item.
September 1, 2005
Acoustics - Noise from shooting ranges - Part 1: Determination of muzzle blast by measurement
This part of ISO 17201 specifies a method to determine the acoustic source energy of the muzzle blast for calibres of less than 20 mm or explosive charges of less than 50 g TNT equivalent. It is...
March 1, 2003
Acoustics - Noise from shooting ranges - Part 1: Sound source energy determination of muzzle blast
This part of ISO 17201 specifies a method to determine the acoustic source energy of the muzzle blast for calibres of less than 20 mm or explosive charges of less than 50 g TNT equivalent. It is...
Advertisement