NEN-ISO 4689-3

Iron ores - Determination of sulfur content - Part 3: Combustion/infrared method

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 25
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 4869-3 specifies a combustion/infrared method, using a high-frequency induction furnace, for the determination of the sulfur content of iron ores. This method is applicable to sulfur contents between 0,002 % (mass fraction) and 0,25 % (mass fraction) in natural iron ores, iron ore concentrates and agglomerates, including sinter products. The method is not applicable to iron ores containing more than 1,0 % (mass fraction) of combined water. The apparatus, of which the metal filter is equipped with a heating device, can be applied to iron ores containing less than 3,0 % (mass fraction) of combined water.

Document History

NEN-ISO 4689-3
March 1, 2017
Iron ores - Determination of sulfur content - Part 3: Combustion/infrared method
NEN-ISO 4869-3 specifies a combustion/infrared method, using a high-frequency induction furnace, for the determination of the sulfur content of iron ores. This method is applicable to sulfur contents...
April 1, 2004
Iron ores - Determination of sulfur content - Part 3: Combustion/infrared method
This part of ISO 4689 specifies a combustion/infrared method, using a high-frequency induction furnace, for the determination of the sulfur content of iron ores. This method is applicable to sulfur...
Advertisement