NEN-EN-IEC 61300-1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 contains a series of environmental test and measurement procedures and, in some cases, preferred severities designed to assess the ability of fibre optic interconnecting devices and passive components to perform under expected service conditions. Although the severities are primarily intended for land-based communications, the procedures may be used for other applications. The object of this standard is to provide uniform and reproducible environmental test procedures and measurement procedures, for those preparing specifications for fibre optic interconnecting devices and passive components. These test and measurement procedures are designed to provide information on the following properties of components and equipment, such as connectors, splices, switches, attenuators, etc.: a) ability to operate within specified limits of temperature, pressure, humidity, mechanical stress or other environmental conditions and certain combinations of these conditions; b) ability to withstand storage and transport; c) ability to meet the specified levels of optical performance. This standard should be used in combination with the relevant specification which will define the tests to be used, the required degree of severity for each of them, their sequence, if relevant, and the permissible performance limits. In the event of conflict between this basic standard and the relevant specification, the latter will take precedence.

Document History

May 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in IEC 61300-2 (all parts) and IEC 61300-3 (all parts) for interconnecting...
January 1, 2017
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
NEN-EN-IEC 61300-1 provides general information and guidance for the basic test and measurement procedures defined in the IEC 61300-2 and IEC 61300-3 series for interconnecting devices and passive...
NEN-EN-IEC 61300-1
May 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
This part of IEC 61300 contains a series of environmental test and measurement procedures and, in some cases, preferred severities designed to assess the ability of fibre optic interconnecting...
December 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
Contains a series of environmental test and measurement procedures and, in some cases, preferred severities designed to assess the ability of fibre optic interconnecting devices and passive...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
A description is not available for this item.
Advertisement