NEN-EN 694

Fire-fighting hoses - Semi-rigid hoses for fixed systems

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 15
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Fire-fighting): 13.220.10
scope:

NEN-EN 694 specifies the requirements and test methods for semi-rigid hoses for fire-fighting purposes for use with fixed systems. The hoses are intended for use at a maximum working pressure of 1,2 MPa for hoses of 19 mm and 25 mm inside diameter and 0,7 MPa for hoses of 33 mm inside diameter. Hoses conforming to this European Standard are intended for applications where long intervals can occur between the occasions of use, for example on fixed fire hose reels in buildings and other construction works. This European Standard applies exclusively to hoses for fire-fighting purposes intended for use at ambient conditions in non-aggressive or non-corrosive atmospheres within the temperature range -20 °C to +60 °C.

Document History

August 1, 2014
Fire-fighting hoses - Semi-rigid hoses for fixed systems
NEN-EN 694 specifies the requirements and test methods for semi-rigid hoses for fire-fighting purposes for use with fixed systems. The hoses are intended for use at a maximum working pressure of 1,2...
NEN-EN 694
October 1, 2012
Fire-fighting hoses - Semi-rigid hoses for fixed systems
NEN-EN 694 specifies the requirements and test methods for semi-rigid hoses for fire-fighting purposes for use with fixed systems. The hoses are intended for use at a maximum working pressure of 1,2...
April 1, 2007
Fire-fighting hoses - Semi-rigid hoses for fixed systems
This European Standard specifies the requirements and test methods for semi-rigid reel hoses for firefighting purposes for use with fixed systems. The hoses are intended for use at a maximum working...
December 1, 2006
Fire-fighting hoses - Semi-rigid hoses for fixed systems
This European Standard specifies the requirements and test methods for semi-rigid reel hoses for firefighting purposes for use with fixed systems. The hoses are intended for use at a maximum working...
September 1, 2002
Fire-fighting hoses - Semi-rigid hoses for fixed systems
A description is not available for this item.
June 1, 2001
Fire-fighting hoses - Semi-rigid hoses for fixed systems
Specifies the requirements and tests for semi-rigid reel hose for first aid, fire fighting purposes. The hoses are intended for use at a maximum working pressure of 1,2 MPa for hoses of 19 and 25 mm...
April 1, 1992
Semi-rigid reel hose for first aid fixed installations
Specifies the requirements and tests for semi-rigid reel hose for first aid, fire fighting purposes. The hoses are intended for use at a maximum working pressure of 1,2 MPa for hoses of 19 and 25 mm...
Advertisement