NEN-ISO 12151-1/A1
Connections for hydraulic fluid power and general use - Hose fittings - Part 1: Hose fittings with ISO 8434-3 O-ring face seal ends
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NEN-ISO 12151-1/A1
February 1, 2017
Connections for hydraulic fluid power and general use - Hose fittings - Part 1: Hose fittings with ISO 8434-3 O-ring face seal ends
A description is not available for this item.
June 1, 2010
Connections for hydraulic fluid power and general use - Hose fittings - Part 1: Hose fittings with ISO 8434-3 O-ring face seal ends
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with O-ring face seal ends in accordance with ISO 8434-3, made of carbon...
August 1, 1999
Connections for hydraulic fluid power and general use - Hose fittings - Part 1: Hose fittings with ISO 8434-3 O-ring face seal ends
Specifies the general and dimensional requirements for the design and performance of hose fittings with O-ring face seal ends in accordance with ISO 8434-3, made of carbon steel, for nominal hose...