NEN-EN 50379-2

Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 2: Performance requirements for apparatus used in statutory inspections and assessment

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 15
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard covers apparatus designed to measure flue gas parameters of heating appliances for domestic residential and commercial applications using commercially available fuels in compliance with metrological specification. The apparatus may consist of different functional modules that may be tested separately for complying with this standard and will be combined in different ways according to the different applications. Part 1 of EN 50379 specifies the general requirements and is supplemented by the requirements in EN 50379-2 and/or EN 50379-3. This European Standard specifies the performance requirements of portable spot reading apparatus designed to give a measurement of specific combustion flue gas parameters such as concentration of gaseous compounds, temperature and/or pressure to be used for testing the compliance with national regulations for the above mentioned appliances. This European Standard excludes apparatus for - continuous emission, safety monitoring and control, and - use in vessels with an international load line.

Document History

NEN-EN 50379-2
May 1, 2012
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 2: Performance requirements for apparatus used in statutory inspections and assessment
This European Standard covers apparatus designed to measure flue gas parameters of heating appliances for domestic residential and commercial applications using commercially available fuels in...
February 1, 2011
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 2: Performance requirements for apparatus used in statutory inspections and assessment
This European Standard covers apparatus designed to measure flue gas parameters of heating appliances for domestic residential and commercial applications using commercially available fuels in...
August 1, 2004
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 2: Performance requirements for apparatus used in statutory inspections and assessment
This European Standard covers apparatus designed to measure flue gas parameters of heating appliances for domestic residential and commercial applications using commercially available fuels in...
March 1, 2002
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 2: Performance requirements for apparatus used in statutory inspections and assessment
This European Standard covers apparatus designed for checking the performance of heating appliances by measuring flue gas parameters of gas fired heating appliances for domestic residential and...
Advertisement