NEN-EN-ISO 2560
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding of non-alloy and fine grain steels with a minimum yield strength of up to 500 N/mm 2 or a minimum tensile strength of up to 570 N/mm 2 . This International Standard is a combined specification providing for classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal. 1) Paragraphs and tables which carry the suffix letter "A" are applicable only to covered electrodes classified to the system based upon the yield strength and the average impact energy of 47 J of all-weld metal in this International Standard. 2) Paragraphs and tables which carry the suffix letter "B" are applicable only to covered electrodes classified to the system based upon the tensile strength and the average impact energy of 27 J of all-weld metal in this International Standard. 3) Paragraphs and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all covered electrodes classified in this International Standard.
Document History