NEN - NPR-CLC-IEC/TR 61804-4

Function blocks (FB) for process control - Part 4: EDD interoperability guideline

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 74
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61804 is a guideline to support EDD interoperability.This Technical Report is intended to ensure that field device developers use the EDDL constructs consistently and that the EDD applications have the same interpretations of the EDD. It supplements the EDDL specification to promote EDDL application interoperability and improve EDD portability between EDDL applications.

Document History

NPR-CLC-IEC/TR 61804-4
July 1, 2007
Function blocks (FB) for process control - Part 4: EDD interoperability guideline
This part of IEC 61804 is a guideline to support EDD interoperability.This Technical Report is intended to ensure that field device developers use the EDDL constructs consistently and that the EDD...

References

Advertisement