NEN-EN-ISO 15874-5

Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 5: Fitness for purpose of the system

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 21
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This Part of ISO 15874 specifies the characteristics of the fitness for purpose of polypropylene (PP) piping systems, intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems, under design pressures and temperatures according to the class of application (see Table 1 of ISO 15874-1). This standard covers a range of service conditions (classes of application) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1of Part 1of this standard does not apply. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other Parts of ISO 15874 (see Foreword) it is applicable to PP pipes, fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.

Document History

March 1, 2013
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 5: Fitness for purpose of the system
This Part of ISO 15874 specifies the characteristics of the fitness for purpose of polypropylene (PP) piping systems, intended to be used for hot and cold water installations within buildings for the...
NEN-EN-ISO 15874-5
August 1, 2010
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 5: Fitness for purpose of the system
This Part of ISO 15874 specifies the characteristics of the fitness for purpose of polypropylene (PP) piping systems, intended to be used for hot and cold water installations within buildings for the...
May 1, 2004
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 5: Fitness for purpose of the system
This Part of EN ISO 15874 specifies the characteristics of the fitness for purpose of polypropylene (PP) piping systems, intended to be used for hot and cold water installations within buildings for...
Advertisement