NEN-EN-ISO 18756

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of fracture toughness of monolithic ceramics at room temperature by the surface crack in flexure (SCF) method

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 40
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes a test method that covers the determination of fracture toughness of monolithic ceramic materials at room temperature by the surface crack in flexure (SCF) method. This International Standard is intended for use with monolithic ceramics and whisker- or particulate-reinforced ceramics that are regarded as macroscopically homogeneous. It does not include continuous-fibre reinforced ceramic composites. The test method is applicable to materials with either flat or rising crack growth resistance curves. This method is similar to ISO 15732 except that precracks are smaller and are made by a different procedure. The methods should produce similar or identical results for materials with a flat R-curve.

Document History

NEN-EN-ISO 18756
July 1, 2005
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of fracture toughness of monolithic ceramics at room temperature by the surface crack in flexure (SCF) method
This International Standard describes a test method that covers the determination of fracture toughness of monolithic ceramic materials at room temperature by the surface crack in flexure (SCF)...

References

Advertisement