NEN-ISO 1996-2

Acoustics - Description, measurement and assessment of environmental noise - Part 2: Determination of sound pressure levels

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 72
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
ICS Code (Noise with respect to human beings): 13.140
scope:

NEN-ISO 1996-2 describes how sound pressure levels intended as a basis for assessing environmental noise limits or comparison of scenarios in spatial studies can be determined. Determination can be done by direct measurement and by extrapolation of measurement results by means of calculation. This document is primarily intended to be used outdoors but some guidance is given for indoor measurements as well. It is flexible and to a large extent, the user determines the measurement effort and, accordingly, the measurement uncertainty, which is determined and reported in each case. Thus, no limits for allowable maximum uncertainty are set up. Often, the measurement results are combined with calculations to correct for reference operating or propagation conditions different from those during the actual measurement. This document can be applied on all kinds of environmental noise sources, such as road and rail traffic noise, aircraft noise and industrial noise.

Document History

NEN-ISO 1996-2
July 1, 2017
Acoustics - Description, measurement and assessment of environmental noise - Part 2: Determination of sound pressure levels
NEN-ISO 1996-2 describes how sound pressure levels intended as a basis for assessing environmental noise limits or comparison of scenarios in spatial studies can be determined. Determination can be...
October 1, 1998
Acoustics - Description and measurement of environmental noise - Part 2: Acquisition of data pertinent to land use
A description is not available for this item.
January 1, 1988
Acoustics - Description and measurement of environmental noise - Part 2: Acquisition of data pertinent to land use
This part of ISO 1996 describes methods for the acquisition of data which provide descriptors that enable a) a description of the environmental noise in a specified area of land to be made in a...
Advertisement