NEN-EN-IEC 61223-3-5

Evaluation and routine testing in medical imaging departments - Part 3-5: Acceptance tests - Imaging performance of computed tomography X-ray equipment

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 80
ICS Code (Radiographic equipment): 11.040.50
scope:

This standard;defines the essential parameters which describe the performance of the CT scanners with regard to image quality, patient dose and positioning;;defines the methods of testing the essential parameters;;evaluates compliance with the tolerances of the parameters specified by the accompanying documents. These methods rely mainly on non-invasive measurements, using appropriate test equipment, performed during the installation or after it has been completed. Signed statements covering steps in the installation procedure may be used as part of the acceptance test report. This part of IEC 61223 is intended to assist in performing the acceptance tests on a CT scanner. The aim is to verify compliance of the installation with specifications affecting the image quality, patient dose and positioning.

Document History

Evaluation and routine testing in medical imaging departments - Part 3-5: Acceptance tests and and constancy tests - Imaging performance of computed tomography X-ray equipment
A description is not available for this item.
November 1, 2019
Evaluation and routine testing in medical imaging departments - Part 3-5: Acceptance tests and and constancy tests - Imaging performance of computed tomography X-ray equipment
Scope and object This part of IEC 61223 applies to CT SCANNERS that conform to IEC 60601-2-44:2009, IEC 60601-2-44:2009/AMD1:2012 and IEC 60601-2-44:2009/AMD2:2016. IEC 60601-2-44 and this document...
April 1, 2006
Evaluation and routine testing in medical imaging departments - Part 3-5: Acceptance tests - Imaging performance of computed tomography X-ray equipment
A description is not available for this item.
NEN-EN-IEC 61223-3-5
October 1, 2004
Evaluation and routine testing in medical imaging departments - Part 3-5: Acceptance tests - Imaging performance of computed tomography X-ray equipment
This standard;defines the essential parameters which describe the performance of the CT scanners with regard to image quality, patient dose and positioning;;defines the methods of testing the...
Advertisement